Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1448670-1,
2951512003 |
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Color | Black |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Cut Length | 1220 – 1245.4mm, 48.031 – 49in |
Recovered Inside Diameter (Max) | .08in, 2.03mm |
Recovered Wall Thickness (Tolerance) | 1.45mm, .057in |
Expanded Inside Diameter (Min) | 6.35mm, .25in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWP-125 |
Flammability | Flame-Retardant |
Resistant To | Fluids |
Recovery Temperature | 125°C |
Operating Temperature Range | -40 – 110°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Dwp-125-1/4-0-Stk |Raychem Te Connectivity 2951512003 | Newark Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 6.4MM BK PRICE PER STICK | Sager |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a 2951512003?
Additional datasheets, footprints and schematics for 2951512003 are listed on our Part Details page. You can also find images and similar parts to 2951512003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2951512003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2951512003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2951512003 fall under?
The 2951512003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2951512003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2951512003 you can contact the distributor directly for product support, shipping queries etc.
Is the 2951512003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2951512003 have stock available?
Authorised distributors including Newark Electronics, Sager, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 2951512003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2951512003 often in real-time on the comparison pages.
What if I can't find stock of 2951512003?
You can fill out our help required form which you can use to request a quote for 2951512003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.