Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
5,653
in stock
|
Buy Now | |
Sager
from US$0.53
|
29,885
in stock
|
Buy Now | |
element14
from US$0.22
|
9,479
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
5,653
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
924
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
759
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
Carlton-Bates
from US$0.38
|
-
|
Buy Now |
Accessory Type | Cage Nut |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | #10-32 |
For Use With | Enclosures |
Product Range | - |
Material | Steel |
Panel Thickness Max | 0.017" |
Cage Nut, Enclosures, #10-32 | Newark Electronics |
CAGE NUT, ENCLOSURES, #10-32 | Farnell |
Cage Nut,#10-32 Thread Size, Zinc Plating, Retaining Nut, Clip for Enclosures, Gray | Bud Industries 295 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AAAA AAA N |
---|---|
Battery Terminals | Snap Contact |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Contact |
For Use With | AAA AAAA N 12V Size Batteries |
BATTERY CONTACT, AAA/AAAA/N, RIGHT SIDE | element14 |
Nickel Plate Finishing AAA Right Side Contact | Future Electronics |
HOLDER AAA AAAA N SNAP-ON | Rutronik |
Battery Contact, Leaf Spring, Steel, Nickel Plate Contact, AAA, AAAA, N, A23, A27 Cell | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 295?
Additional datasheets, footprints and schematics for 295 are listed on our Part Details page. You can also find images and similar parts to 295 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 295 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 295 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 295 fall under?
The 295 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 295 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 295 you can contact the distributor directly for product support, shipping queries etc.
Is the 295 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 295 have stock available?
Authorised distributors including Sager, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for 295.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 295 often in real-time on the comparison pages.
What if I can't find stock of 295?
You can fill out our help required form which you can use to request a quote for 295 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.