Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GHFC-2-90(B10),
4-1192234-7 |
Flexibility | Rigid |
---|---|
Color | Black |
Conductor Range (Main) | 2 – 00AWG |
Conductor Range (Tap) | 14 – 6AWG |
Voltage Class | ≤ 1kV |
UL Rating | No |
Standards | ANSI C119.1 |
CSA Certified | No |
Mechanical Reinforcement | No |
UV-Stabilized | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Mechanical Resistance | Against Mechanical Impact |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Installation Instruction | English |
Other Colors Available | No |
Standard Pack | 10 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Technology | Cold Applied, Cold Shrink |
Product Type | H-Frame Splice Closure |
Adhesive Coating | Silicone Gel |
Material System | Polypropylene Cover |
Component Design | PowerGel Sealing Gel |
Die Reference | O |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
GEL H-Frame Closure 16AWG to 14AWG Polypropylene | Avnet America |
GHFC-2-90(B10) | TE Connectivity 294925-000 | RS Americas |
Where can I find additional details, specifications and documents for a 294925-000?
Additional datasheets, footprints and schematics for 294925-000 are listed on our Part Details page. You can also find images and similar parts to 294925-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 294925-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 294925-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 294925-000 fall under?
The 294925-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 294925-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 294925-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 294925-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 294925-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 294925-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 294925-000 often in real-time on the comparison pages.
What if I can't find stock of 294925-000?
You can fill out our help required form which you can use to request a quote for 294925-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.