Status: | Unknown |
---|---|
Series: | 2945 Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.57
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$7.55
|
22
in stock
|
Buy Now | |
element14
from US$6.56
|
20
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
7
in stock
|
Buy Now | |
Conrad
from US$64.21
|
3
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
6
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
RS Americas
from US$6.99
|
-
|
Buy Now | |
Carlton-Bates
from US$9.13
|
-
|
Buy Now | |
Farnell
from US$6.67
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 5A |
Voltage Rating | 2.5kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Beryllium Copper |
Contact Termination Type | Solderless |
Product Range | 2945 Series |
SVHC | No SVHC (15-Jun-2015) |
Banana Plug, Miniature, 5A, Solderless | Newark Electronics |
BANANA PLUG, 5A, SCREW, BLACK | element14 |
MINI BANANA PLUG (BLACK) | Heilind Electronics |
Plug Banana Plug 5 A Black Brass Beryllium Copper 2500 Vrms (Max.) 50 de | Pomona Electronics 2945-0 | RS Americas |
BANANA PLUG, MINIATURE, 5A, SOLDERLESS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AUXILIARY CONTACT | RS |
MCCB Acc | Amar Radio Corporation |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2945-0?
Additional datasheets, footprints and schematics for 2945-0 are listed on our Part Details page. You can also find images and similar parts to 2945-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2945-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2945-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2945-0 fall under?
The 2945-0 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 2945-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2945-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2945-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2945-0 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Conrad have stock available or on a lead time for 2945-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2945-0 often in real-time on the comparison pages.
What if I can't find stock of 2945-0?
You can fill out our help required form which you can use to request a quote for 2945-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.