Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Battery Sizes Accepted | AAA |
---|---|
Battery Terminals | Snap Contact |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
Battery Contact, Aaa, Snap Contact | Newark Electronics |
AAA, AAAA & N SNAP-ON CONTACT | Rutronik |
Battery Contact | RS Americas |
Battery Contact, Button, Case Mount | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AAA/AAAA/N snapon | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 294?
Additional datasheets, footprints and schematics for 294 are listed on our Part Details page. You can also find images and similar parts to 294 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 294 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 294 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 294 fall under?
The 294 is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 294 when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 294 you can contact the distributor directly for product support, shipping queries etc.
Is the 294 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 294 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rutronik, RS and RS Americas have stock available or on a lead time for 294.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 294 often in real-time on the comparison pages.
What if I can't find stock of 294?
You can fill out our help required form which you can use to request a quote for 294 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.