Status: | Unknown |
---|---|
Series: | 293D |
RoHS: | Not Compliant |
Molded case available in six case codes |
Terminations: 100 % matte tin standard, tin / lead available |
Compatible with “high volume†automatic pick and place equipment |
Applications |
---|
Industrial |
Telecom infrastructure |
General purpose |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
293D |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Product Sheet |
Market Solutions |
Selector Guide |
Quality Info |
---|
Quality Statement |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Cap Tant Solid 10uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 T/R | Avnet America |
293D Series 10 uF ▒10% 35V SMT Standard Molded Tantalum Capacitor | Future Electronics |
10uF 35volts 10% D c ase Molded | Mouser Electronics |
Capacitance:10Μf | Newark Electronics |
Where can I find additional details, specifications and documents for a 293D106X9035D8T?
Additional datasheets, footprints and schematics for 293D106X9035D8T are listed on our Part Details page. You can also find images and similar parts to 293D106X9035D8T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293D106X9035D8T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293D106X9035D8T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293D106X9035D8T fall under?
The 293D106X9035D8T is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 293D106X9035D8T when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293D106X9035D8T you can contact the distributor directly for product support, shipping queries etc.
Is the 293D106X9035D8T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293D106X9035D8T have stock available?
Authorised distributors including Avnet America, Arrow Electronics, Future Electronics, Mouser Electronics and Newark Electronics have stock available or on a lead time for 293D106X9035D8T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293D106X9035D8T often in real-time on the comparison pages.
What if I can't find stock of 293D106X9035D8T?
You can fill out our help required form which you can use to request a quote for 293D106X9035D8T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.