Molded case available in six case codes |
Terminations: 100 % matte tin standard, tin / lead available |
Compatible with “high volume†automatic pick and place equipment |
Applications |
---|
Industrial |
Telecom infrastructure |
General purpose |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
293D |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Product Sheet |
Market Solutions |
Selector Guide |
Quality Info |
---|
Quality Statement |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Capacitor,1Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Vishay 293D105X9025B2TE3 | Newark Electronics |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 1 uF, 25 V, � 10%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 293D105X9025B2TE3?
Additional datasheets, footprints and schematics for 293D105X9025B2TE3 are listed on our Part Details page. You can also find images and similar parts to 293D105X9025B2TE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293D105X9025B2TE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293D105X9025B2TE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293D105X9025B2TE3 fall under?
The 293D105X9025B2TE3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 293D105X9025B2TE3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293D105X9025B2TE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293D105X9025B2TE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 293D105X9025B2TE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for 293D105X9025B2TE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293D105X9025B2TE3 often in real-time on the comparison pages.
What if I can't find stock of 293D105X9025B2TE3?
You can fill out our help required form which you can use to request a quote for 293D105X9025B2TE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.