Status: | Unknown |
---|---|
Series: | 293 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
No stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | 293 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
RoHS Compliant | No |
1UF 10% 16V 3216 | Rotakorn Electronics |
CAP SMT TANT 1UF 16V 10% A T/R | Component Electronics |
Tantalum Capacitor, 1Uf, 16V 10% | Newark Electronics |
Where can I find additional details, specifications and documents for a 293D105X9016A2T?
Additional datasheets, footprints and schematics for 293D105X9016A2T are listed on our Part Details page. You can also find images and similar parts to 293D105X9016A2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293D105X9016A2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293D105X9016A2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293D105X9016A2T fall under?
The 293D105X9016A2T is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 293D105X9016A2T when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293D105X9016A2T you can contact the distributor directly for product support, shipping queries etc.
Is the 293D105X9016A2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293D105X9016A2T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 293D105X9016A2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293D105X9016A2T often in real-time on the comparison pages.
What if I can't find stock of 293D105X9016A2T?
You can fill out our help required form which you can use to request a quote for 293D105X9016A2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.