Status: | Unknown |
---|---|
Series: | 293D |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
795
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
302,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
102,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
20,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
9,400
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
988
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
795
in stock
|
Buy Now | |
element14
from US$0.15
|
795
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
77
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now |
Molded case available in six case codes |
Terminations: 100 % matte tin standard, tin / lead available |
Compatible with “high volume†automatic pick and place equipment |
Applications |
---|
Industrial |
Telecom infrastructure |
General purpose |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
293D |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Product Sheet |
Market Solutions |
Selector Guide |
Quality Info |
---|
Quality Statement |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
293D Series 0.1 uF ▒10 % 35 V Surface Mount Standard Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 0.1 uF, 35 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
TC 0,10uF 35V 10% Case A | Rutronik |
SMD-Tantalum Cap. 0,1uF 35V A Taped | Schukat Electronic |
.1UF 35V 10% A | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 0.1 F, 10%, 35 V, 1206 [3216 Metric] Rohs Compliant: Yes |Vishay 293D104X9035A2TE3 | Newark Electronics |
CAP, 0.1µF, 35V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 0.1 uF, 35 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Capacitor | RS Americas |
Vishay Tantalum Capacitor 100nF 35V 10% 20Ohm | Distrelec |
Where can I find additional details, specifications and documents for a 293D104X9035A2TE3?
Additional datasheets, footprints and schematics for 293D104X9035A2TE3 are listed on our Part Details page. You can also find images and similar parts to 293D104X9035A2TE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293D104X9035A2TE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293D104X9035A2TE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293D104X9035A2TE3 fall under?
The 293D104X9035A2TE3 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 293D104X9035A2TE3 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293D104X9035A2TE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293D104X9035A2TE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 293D104X9035A2TE3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Rutronik, Schukat Electronic and TTI Europe have stock available or on a lead time for 293D104X9035A2TE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293D104X9035A2TE3 often in real-time on the comparison pages.
What if I can't find stock of 293D104X9035A2TE3?
You can fill out our help required form which you can use to request a quote for 293D104X9035A2TE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.