Options for Price Comparison
Distributor Statistics for 293D475X9016A2TE3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 293D475X9016A2TE3
Details for 293D475X9016A2TE3 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Tantalum Capacitors
CAP 4.7µF 16V 10% 1206 SMD
293D475X9016A2TE3 image

293D475X9016A2TE3 by Vishay Intertechnology

CAP 4.7µF 16V 10% 1206 SMD
Features
- Molded case available in six case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations
Part Information
293D475X9016A2TE3 image
RoHS Compliant
Specifications
Capacitance:
4.7µF
Voltage Rating:
16V
Tantalum Capacitor Case:
1206 [3216 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
5ohm
Manufacturer Size Code:
A
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
1206 [3216 Metric]
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
ESR Frequency:
100kHz
ESR Temperature:
25°C
External Depth:
1.6mm
External Length / Height:
1.6mm
External Width:
3.2mm
Leakage Current:
0.8µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Reel Quantity:
2000
Alternate Descriptions
Capacitor Tantalum SMT 293D 16V 4.7uF RS Components
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes Newark Electronics
Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 5 Ohm 125°C T/R Avnet America
Capacitor: tantalum; 4.7uF; 16VDC; SMD; Case: A; ±10%; -55÷125°C Transfer Multisort Elektronik
Capacitor;Tantalum;Cap 4.7 uF;Tol 10%;Vol-Rtg 16 VDC;SMT;3216-18;ESR 5 Ohms Allied Electronics & Automation
Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 5 Ohm 125°C T/R Avnet Europe
Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 5 Ohm 125°C T/R Avnet Asia
SMD-Tantalum Cap. 4,7uF 16V A Taped Schukat Electronic
Tantalum Capacitor [Vishay] 293D475X9016A2TE3 Tantalum Capacitor Distrelec
293D Series 4.7 uF ▒10 % 16 V Surface Mount Standard Molded Tantalum Capacitor Future Electronics