293D474X9035A2TE3

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 293D474X9035A2TE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 293D474X9035A2TE3
Series Information for 293D474X9035A2TE3 - Vishay Intertechnology

Features

  • feature
    - Molded case available in six case codes - Terminations: 100 % matte tin, standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations

Description

CAP 0.47µF 35V 10%

Specifications

Capacitance:
0.47µF
Voltage Rating:
35V
Tantalum Capacitor Case:
1206 [3216 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
10ohm
Manufacturer Size Code:
A
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)

Alternate Descriptions

Avnet America

Cap Tant Solid 0.47uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 10 Ohm 125°C T/R

Avnet Europe

Cap Tant Solid 0.47uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 10 Ohm 125°C T/R

Distrelec

.1541

Distrelec product

Future Electronics

0.47uF 35V A CASE