Options for Price Comparison
Distributor Statistics for 293D336X9025E2TE3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 293D336X9025E2TE3
Details for 293D336X9025E2TE3 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Tantalum Capacitors
CAP 33µF 25V 10% 2917
293D336X9025E2TE3 image

293D336X9025E2TE3 by Vishay Intertechnology

CAP 33µF 25V 10% 2917
Features
- Molded case available in six case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations
Part Information
293D336X9025E2TE3 image
RoHS Compliant
Specifications
Capacitance:
33µF
Voltage Rating:
25V
Tantalum Capacitor Case:
2917 [7343 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
0.6ohm
Manufacturer Size Code:
E
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
2917 [7343 Metric]
Alternate Descriptions
Tantalum;Cap 33 uF;25 VDC RS Components
CAPACITOR TANT, 33UF 25V, 0.6 OHM, 0.1, 7343-43, FULL REEL; Capacitance:33µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C RoHS Compliant: Yes Newark Electronics
Cap Tant Solid 33uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.6 Ohm 125°C T/R Avnet America
Capacitor;Tantalum;Cap 33 uF;Tol 10%;Vol-Rtg 25 VDC;SMT;7343-43;ESR 0.6 Ohms Allied Electronics & Automation
Cap Tant Solid 33uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.6 Ohm 125°C T/R Avnet Europe
Cap Tant Solid 33uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 0.6 Ohm 125°C T/R Avnet Asia
293D Series 33uF ▒10 % 25 V Surface Mount Standard Molded Tantalum Capacitor Future Electronics