Options for Price Comparison
Distributor Statistics for 293D335X9035C2TE3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 293D335X9035C2TE3
Details for 293D335X9035C2TE3 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Tantalum Capacitors
CAP 3.3µF 35V 10% 2312 SMD
293D335X9035C2TE3 image

293D335X9035C2TE3 by Vishay Intertechnology

CAP 3.3µF 35V 10% 2312 SMD
Features
- Molded case available in six case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations
Part Information
293D335X9035C2TE3 image
RoHS Compliant
Specifications
Capacitance:
3.3µF
Voltage Rating:
35V
Tantalum Capacitor Case:
2312 [6032 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
2.1ohm
Manufacturer Size Code:
C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
2312 [6032 Metric]
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
ESR Frequency:
100kHz
ESR Temperature:
25°C
External Depth:
3.2mm
External Length / Height:
2.5mm
External Width:
6mm
Leakage Current:
1.2µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Reel Quantity:
500
Alternate Descriptions
Capacitor Tantalum SMT 293D 35V 3.3uF RS Components
Capacitance:3.3µF; Voltage Rating:35V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:2.1ohm RoHS Compliant: Yes Newark Electronics
Cap Tant Solid 3.3uF 35V C CASE 10% (6 X 3.2 X 2.5mm) SMD 6032-28 2.1 Ohm 125°C T/R Avnet America
Capacitor: tantalum; 3.3uF; 35VDC; SMD; Case: C; 2312; ±10% Transfer Multisort Elektronik
Capacitor;Tantalum;Cap 3.3 uF;Tol 10%;Vol-Rtg 35 VDC;SMT;6032-28;ESR 2.1 Ohms Allied Electronics & Automation
Cap Tant Solid 3.3uF 35V C CASE 10% (6 X 3.2 X 2.5mm) SMD 6032-28 2.1 Ohm 125°C T/R Avnet Europe
SMD-Tantalum Cap. 3,3uF 35V C Taped Schukat Electronic
Tantalum Capacitor [Vishay] 293D335X9035C2TE3 Tantalum Capacitor Distrelec
293D Series 3.3 uF ▒10 % 35 V Surface Mount Standard Molded Tantalum Capacitor Future Electronics