Options for Price Comparison
Distributor Statistics for 293D227X96R3E2TE3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 293D227X96R3E2TE3
Details for 293D227X96R3E2TE3 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Tantalum Capacitors
CAP 220µF 6.3V 10% 2917 SMD
293D227X96R3E2TE3 image

293D227X96R3E2TE3 by Vishay Intertechnology

CAP 220µF 6.3V 10% 2917 SMD
Features
- Molded case available in six case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations
Part Information
293D227X96R3E2TE3 image
RoHS Compliant
Specifications
Capacitance:
220µF
Voltage Rating:
6.3V
Tantalum Capacitor Case:
2917 [7343 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
0.5ohm
Manufacturer Size Code:
E
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
2917 [7343 Metric]
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
ESR Frequency:
100kHz
ESR Temperature:
25°C
External Depth:
4.3mm
External Length / Height:
4mm
External Width:
7.3mm
Height:
4mm
Leakage Current:
13.2µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Reel Quantity:
400
Alternate Descriptions
Tantalum Capacitor Moulded SMD Solid Ind RS Components
CAPACITOR TANT, 220UF 6.3V 0.5 OHM 10%, 7343-43; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohmRoHS Compliant: Yes Newark Electronics
Cap Tant Solid 220uF 6.3V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 T/R Avnet America
Cap Tant Solid 220uF 6.3V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 T/R Avnet Europe
293D Series 220uF ▒10% 6.3 V Surface Mount Standard Molded Tantalum Capacitor Future Electronics