293D226X9025E2TE3

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 293D226X9025E2TE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 293D226X9025E2TE3
Series Information for 293D226X9025E2TE3 - Vishay Intertechnology

Features

  • feature
    - Molded case available in six case codes - Terminations: 100 % matte tin, standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations

Description

CAP 22µF 25V 10% 2917

Specifications

Capacitance:
22µF
Voltage Rating:
25V
Tantalum Capacitor Case:
2917 [7343 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
0.8ohm
Manufacturer Size Code:
E
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
2917 [7343 Metric]

Alternate Descriptions

Avnet America

Cap Tant Solid 22uF 25V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 T/R