293D226X9010B2TE3

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 293D226X9010B2TE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 293D226X9010B2TE3
Series Information for 293D226X9010B2TE3 - Vishay Intertechnology

Features

  • feature
    - Molded case available in six case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations

Description

TANTALUM CAPACITOR 22UF 10V 1.9 OHM 0.1 3528-21 FULL REEL

Specifications

Capacitance:
22µF
Voltage Rating:
10V
Tantalum Capacitor Case:
1411 ^3528 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C

Alternate Descriptions

Avnet America

Cap Tant Solid 22uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 1.9 Ohm 125°C T/R

Avnet Europe

Cap Tant Solid 22uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 1.9 Ohm 125°C T/R

Schukat Electronic

SMD-Tantalum Cap. 22uF 10V B Taped

Distrelec

.2117

Distrelec product

Future Electronics

293D Series 22 uF ▒10 % 10 V Surface Mount Standard Molded Tantalum Capacitor