Options for Price Comparison
Distributor Statistics for 293D225X9016B2TE3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 293D225X9016B2TE3
Details for 293D225X9016B2TE3 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Tantalum Capacitors
CAP 2.2µF 16V 10% SMD
293D225X9016B2TE3 image

293D225X9016B2TE3 by Vishay Intertechnology

CAP 2.2µF 16V 10% SMD
Features
- Molded case available in six case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations
Part Information
293D225X9016B2TE3 image
RoHS Compliant
Specifications
Capacitance:
2.2µF
Voltage Rating:
16V
Tantalum Capacitor Case:
1411 [3528 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
4.6ohm
Manufacturer Size Code:
B
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
ESR Frequency:
100kHz
ESR Temperature:
25°C
External Depth:
2.8mm
External Length / Height:
1.9mm
External Width:
3.5mm
Leakage Current:
0.5µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Reel Quantity:
2000
Alternate Descriptions
Capacitor Tantalum SMT 293D 16V 2.2uF RS Components
TANTALUM CAPACITOR, 2.2UF 16V 4.6 OHM 10%, 3528-21; Capacitance:2.2µF; Voltage Rating:16V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C RoHS Compliant: Yes Newark Electronics
Cap Tant Solid 2.2uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 4.6 Ohm 125°C T/R Avnet America
Capacitor;Tantalum;Cap 2.2 uF;Tol 10%;Vol-Rtg 16 VDC;SMT;3528-21;ESR 4.6 Ohms Allied Electronics & Automation
Cap Tant Solid 2.2uF 16V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 4.6 Ohm 125°C T/R Avnet Europe
293D Series 2.2 uF ▒10 % 16 V Surface Mount Standard Molded Tantalum Capacitor Future Electronics