Status: | Unknown |
---|---|
Series: | 293D |
RoHS: | Compliant |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0443
|
32,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0479
|
72,000
in stock
|
Buy Now | |
RS
from US$0.11
|
20,040
in stock
|
Buy Now | |
element14
from US$0.10
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
12,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
9,700
in stock
|
Buy Now | |
Avnet America
from US$0.0435
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
2,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
240
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now |
Molded case available in six case codes |
Terminations: 100 % matte tin standard, tin / lead available |
Compatible with “high volume†automatic pick and place equipment |
Applications |
---|
Industrial |
Telecom infrastructure |
General purpose |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
293D |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Product Sheet |
Market Solutions |
Selector Guide |
Quality Info |
---|
Quality Statement |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
2.2UF 16V 10% A | TTI Europe |
293D Series 2.2 uF ▒10 % 16 V Surface Mount Standard Molded Tantalum Capacitor | Future Electronics |
Capacitor Tantalum SMT 293D 16V 2.2uF | RS |
CAP, 2.2UF, 16V, TANT, CASE A | element14 |
SMD-Tantalum Cap. 2,2uF 16V A Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Vishay Tantalum Capacitor 2.2uF 16V 10% 5.9Ohm | Distrelec |
Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 10%, 3216-18, Full Reel | Newark Electronics |
Capacitor | RS Americas |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
TC 2,2uF 16V 10% Case A | Rutronik |
Where can I find additional details, specifications and documents for a 293D225X9016A2TE3?
Additional datasheets, footprints and schematics for 293D225X9016A2TE3 are listed on our Part Details page. You can also find images and similar parts to 293D225X9016A2TE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293D225X9016A2TE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293D225X9016A2TE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293D225X9016A2TE3 fall under?
The 293D225X9016A2TE3 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 293D225X9016A2TE3 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293D225X9016A2TE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293D225X9016A2TE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 293D225X9016A2TE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for 293D225X9016A2TE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293D225X9016A2TE3 often in real-time on the comparison pages.
What if I can't find stock of 293D225X9016A2TE3?
You can fill out our help required form which you can use to request a quote for 293D225X9016A2TE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.