Options for Price Comparison
Distributor Statistics for 293D225X9010A2TE3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 293D225X9010A2TE3
Details for 293D225X9010A2TE3 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Tantalum Capacitors
TANTALUM CAPACITOR 2.2UF 10V 6.3 OHM 10% 3216-18
293D225X9010A2TE3 image

293D225X9010A2TE3 by Vishay Intertechnology

TANTALUM CAPACITOR 2.2UF 10V 6.3 OHM 10% 3216-18
Features
- Molded case available in six case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations
Part Information
293D225X9010A2TE3 image
RoHS Compliant
Specifications
Capacitance:
2.2µF
Voltage Rating:
10V
Tantalum Capacitor Case:
1206 ^3216 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Alternate Descriptions
TANTALUM CAPACITOR, 2.2UF 10V 6.3 OHM 10%, 3216-18; Capacitance:2.2µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C RoHS Compliant: Yes Newark Electronics
Cap Tant Solid 2.2uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 6.3 Ohm 125°C T/R Avnet America
Capacitor: tantalum; 2.2uF; 10VDC; SMD; Case: A; ±10%; -55÷125°C Transfer Multisort Elektronik
Capacitor;Tantalum;Cap 2.2 uF;Tol 10%;Vol-Rtg 10 VDC;SMT;3216-18;ESR 6.3 Ohms Allied Electronics & Automation
Cap Tant Solid 2.2uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 6.3 Ohm 125°C T/R Avnet Europe
Cap Tant Solid 2.2uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 6.3 Ohm 125°C T/R Avnet Asia
Tantalum Capacitor [Vishay] 293D225X9010A2TE3 Tantalum Capacitor Distrelec
293D Series 2.2 uF ▒10 % 10 V Surface Mount Standard Molded Tantalum Capacitor Future Electronics