293D157X9016E2TE3

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 293D157X9016E2TE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 293D157X9016E2TE3
Series Information for 293D157X9016E2TE3 - Vishay Intertechnology

Features

  • feature
    - Molded case available in six case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations

Description

CAP 150µF 16V 10% 2917 SMD

Specifications

Capacitance:
150µF
Voltage Rating:
16V
Tantalum Capacitor Case:
2917 [7343 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C
Operating Temperature Max:
125°C
ESR:
0.5ohm
Manufacturer Size Code:
E
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Case Style:
2917 [7343 Metric]
Capacitor Mounting:
SMD
Capacitor Terminals:
SMD
ESR Frequency:
100kHz
ESR Temperature:
25°C
External Depth:
4.3mm
External Length / Height:
4mm
External Width:
7.3mm
Leakage Current:
24µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +125°C
Reel Quantity:
400

Alternate Descriptions

Avnet America

Cap Tant Solid 150uF 16V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 T/R

Avnet Europe

Cap Tant Solid 150uF 16V E CASE 10% (7.3 X 4.3 X 4mm) SMD 7343-43 T/R

Future Electronics

293D Series 150 uF ▒10 % 16V Surface Mount Standard Molded Tantalum Capacitor