293D104X9050A2TE3

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 293D104X9050A2TE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 293D104X9050A2TE3
Series Information for 293D104X9050A2TE3 - Vishay Intertechnology

Features

  • feature
    - Molded case available in six case codes - Terminations: 100 % matte tin standard,uf020 tin / lead available - Compatible with u201chigh volumeu201d automatic pick and place equipment - Meets EIA-535-BAAC mechanical and performance requirements - Qualified to EIA-717 - Moisture sensitivity level 1 - Optical character recognition qualified - Compliant terminations

Description

TANTALUM CAPACITOR 0.1UF 50V 19 OHM 0.1 3216-18

Specifications

Capacitance:
0.1µF
Voltage Rating:
50V
Tantalum Capacitor Case:
1206 ^3216 Metric]
Product Range:
293D Series
Capacitance Tolerance:
± 10%
Operating Temperature Min:
-55°C

Alternate Descriptions

Avnet America

Cap Tant Solid 0.1uF 50V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 19 Ohm 125°C T/R

Avnet Europe

Cap Tant Solid 0.1uF 50V A CASE 10% (3.2 X 1.6 X 1.6mm) SMD 3216-18 19 Ohm 125°C T/R

Future Electronics

293D Series 0.1 uF ▒10 % 50V Surface Mount Standard Molded Tantalum Capacitor