Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.84
|
990
in stock
|
Buy Now | |
Rapid Electronics
from US$1.95
|
990
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
990
in stock
|
Buy Now | |
Farnell
from US$2.49
|
800
in stock
|
Buy Now | |
TE Store
from US$2.20
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
159
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Row-to-Row Spacing | 3mm |
Number of Rows | 2 |
Number of Positions | 8 |
Number of Power Positions | 8 |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Circuit Application | Power |
Packaging Method | Bag/Box |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector Assembly Kit |
Connector System | Cable-to-Cable |
Housing Type | Receptacle |
Sealable | No |
Operating Temperature Range | -40 – 105°C |
P&S Connectors 8POS COVERPART SOCKET HOUSING KIT | Rapid Electronics |
TE Connectivity 8 pos. coverpart (kit) for P/N 794616-8 | Distrelec |
8 POS. COVERPART (KIT) FOR P/N 794616-8 | Farnell |
8 pos. coverpart (kit) for P/N 794616-8 Connector Cover Type: Strain Relief Coverpart Kit Number of Positions: 8 Operating Temperature (Max): 85 °C Operating Temperature (Max): 185 °F Operating Temperature Range: -20 – 85 °C Strain Relief Coverpart Kit 8 | Connector Cap & Cover | Part Number: 293737-1 | Internal Number: 293737-1 | TE Connectivity | TE Store |
Connector Housing, Plug, 8 Position, 2Row, 3Mm | Newark Electronics |
Conn Power SKT 8 POS 3mm Crimp ST Cable Mount 8 Terminal 1 Port Box/Carton | Avnet America |
Strain Relief | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 3mm |
For Use With | AMP 794608-1 & 794609-1 Micro MATE-N-LOK Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 293737-1?
Additional datasheets, footprints and schematics for 293737-1 are listed on our Part Details page. You can also find images and similar parts to 293737-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293737-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293737-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293737-1 fall under?
The 293737-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293737-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293737-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293737-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293737-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 293737-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293737-1 often in real-time on the comparison pages.
What if I can't find stock of 293737-1?
You can fill out our help required form which you can use to request a quote for 293737-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.