293736-1 Rectangular Connectors by TE Connectivity

8 pos. coverpart (kit) for P/N 794617-8

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for Newark
Newark
from US$2.03
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.75
1,174
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.72
310
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.83
-
Buy Now
Logo for Boersig
Boersig
from US$1.60
-
Buy Now

Specifications

Color Black
Material Nylon
VDE Tested No
UL Flammability Rating UL 94V-0
For Use With Plug housing
Comment Kit includes MNL Hsg 794617-8, cover halves 293730-1 and 293731-2
Packaging Method Box & Carton
Packaging Quantity 500
Connector Style Plug
Accessory Type Strain Relief Coverpart Kit
Product Type Accessory
Operating Temperature Range -20 – 85°C, -4 – 185°F

Alternative Descriptions

8 pos. coverpart (kit) for P/N 794617-8 Connector Cover Type: Strain Relief Coverpart Kit Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 8 Operating Temperature (Max): 85 °C Strain Relief Coverpart Kit Black | Connector Cap & Cover | Part Number: 293736-1 | Internal Number: 293736-1 | Nylon | TE Connectivity | TE Store
Connector Housing, Receptacle, 8 Position, 2Row, 3Mm | Newark Electronics
Strain Relief | RS Americas


293736-1 Connectors by Unknown

CONNECTOR HOUSING RECEPTACLE 8 POSITION 2ROW 3MM

Status: Unknown
Series: Micro MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Micro MATE-N-LOK Series
Gender Receptacle
No. of Positions 8Positions
Pitch Spacing 3mm
For Use With AMP 794606-1 & 794607-1 Micro MATE-N-LOK Crimp Contacts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 293736-1?

Additional datasheets, footprints and schematics for 293736-1 are listed on our Part Details page. You can also find images and similar parts to 293736-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 293736-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293736-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 293736-1 fall under?

The 293736-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to 293736-1 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 293736-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 293736-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 293736-1 have stock available?

Authorised distributors including TE Store, Chip One Stop, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for 293736-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 293736-1 often in real-time on the comparison pages.

What if I can't find stock of 293736-1?

You can fill out our help required form which you can use to request a quote for 293736-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay