Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
50,898
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
50,898
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
898
in stock
|
Buy Now | |
TE Store
from US$1.71
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
10
in stock
|
Buy Now | |
element14
from US$1.96
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
For Use With | Receptacle housing |
Comment | Kit includes MNL Hsg 794616-4, cover halves 293728-1 and 293729-1 |
Packaging Method | Box & Carton |
Packaging Quantity | 500 |
Connector Style | Receptacle |
Accessory Type | Strain Relief Coverpart Kit |
Product Type | Accessory |
Operating Temperature Range | -20 – 85°C, -4 – 185°F |
P&S Connectors 4POS COVERPART SOCKET HOUSING KIT | Rapid Electronics |
DUST CAPS AND COVERS | Farnell |
TE Connectivity - AMP Caps & Covers 4P for P/N 794616-4 | Distrelec |
4 pos. coverpart (kit) for P/N 794616-4 Connector Cover Type: Strain Relief Coverpart Kit Primary Product Color: Black Primary Product Material: Nylon Operating Temperature (Max): 85 °C Operating Temperature (Max): 185 °F Strain Relief Coverpart Kit Black | Connector Cap & Cover | Part Number: 293735-1 | Internal Number: 293735-1 | Nylon | TE Connectivity | TE Store |
Connector Housing, Plug, 4 Position, 2Row, 3Mm | Newark Electronics |
CONNECTOR HOUSING, PLUG, 4 POSITION, 2ROW, 3MM | element14 |
Conn Power SKT 4 POS 3mm Crimp ST Cable Mount 4 Terminal 1 Port Box/Carton | Avnet America |
Strain Relief | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Positions |
Pitch Spacing | 3mm |
For Use With | AMP 794608-1 Micro MATE-N-LOK Crimp Contacts |
Where can I find additional details, specifications and documents for a 293735-1?
Additional datasheets, footprints and schematics for 293735-1 are listed on our Part Details page. You can also find images and similar parts to 293735-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293735-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293735-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293735-1 fall under?
The 293735-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 293735-1 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293735-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293735-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293735-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 293735-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293735-1 often in real-time on the comparison pages.
What if I can't find stock of 293735-1?
You can fill out our help required form which you can use to request a quote for 293735-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.