Color | Black |
---|---|
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug housing |
Comment | Kit includes MNL Hsg 794617-4, cover halves 293726-1 and 293727-1 |
Packaging Method | Box & Carton |
Packaging Quantity | 500 |
Product Type | Accessory |
Connector Style | Plug |
Accessory Type | Strain Relief Coverpart Kit |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
4 pos. coverpart (kit) for P/N 794617-4 Connector Cover Type: Strain Relief Coverpart Kit Primary Product Color: Black Operating Temperature (Max): 85 °C Operating Temperature (Max): 185 °F Operating Temperature Range: -20 – 85 °C Strain Relief Coverpart Kit Black | Connector Cap & Cover | Part Number: 293734-1 | Internal Number: 293734-1 | TE Connectivity | TE Store |
Connector Housing, Receptacle, 4 Position, 2Row, 3Mm | Newark Electronics |
Conn Power PL 4 POS 3mm Crimp ST Cable Mount 4 Terminal 1 Port Box/Carton | Avnet America |
Strain Relief | RS Americas |
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION, 2ROW, 3MM | element14 |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | 3mm |
For Use With | AMP 794606-1 Micro MATE-N-LOK Crimp Contacts |
Where can I find additional details, specifications and documents for a 293734-1?
Additional datasheets, footprints and schematics for 293734-1 are listed on our Part Details page. You can also find images and similar parts to 293734-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293734-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293734-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293734-1 fall under?
The 293734-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 293734-1 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293734-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293734-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293734-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 293734-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293734-1 often in real-time on the comparison pages.
What if I can't find stock of 293734-1?
You can fill out our help required form which you can use to request a quote for 293734-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.