Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 3mm |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 8 |
Number of Power Positions | 8 |
Number of Rows | 2 |
Housing Color | Black |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Circuit Application | Power |
Packaging Method | Bag/Box |
Connector System | Cable-to-Cable |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Accessory |
Operating Temperature Range | -40 – 105°C |
Connector, strain relief | RS |
Connector Accessories Cover 8POS | Avnet America |
Where can I find additional details, specifications and documents for a 293733-1?
Additional datasheets, footprints and schematics for 293733-1 are listed on our Part Details page. You can also find images and similar parts to 293733-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293733-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293733-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293733-1 fall under?
The 293733-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293733-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293733-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293733-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293733-1 have stock available?
Authorised distributors including RS and Avnet America have stock available or on a lead time for 293733-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293733-1 often in real-time on the comparison pages.
What if I can't find stock of 293733-1?
You can fill out our help required form which you can use to request a quote for 293733-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.