Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.58 |
3,103
|
Buy Now | |
TE Store | US$0.56 |
10,000
|
Buy Now | |
Rapid Electronics | US$0.63 |
3,103
|
Buy Now | |
Chip One Stop | US$0.54 |
3,103
|
Buy Now | |
Farnell | US$0.80 |
2,500
|
Buy Now | |
Newark Electronics | US$0.09 |
48
|
Buy Now | |
Avnet America | US$0.50 |
-
|
Buy Now | |
RS Americas | US$0.76 |
-
|
Buy Now | |
Boersig | US$0.65 |
-
|
Buy Now |
Accessory Type | Cable Ring Nut |
---|---|
For Use With | 5 6 & 7 Pole Free Hanging Socket Connector |
Product Range | Nector M Series |
SVHC | No SVHC (27-Jun-2018) |
NECTOR M PLASTIC NUT 5,6,7P Connector Hardware Accessory Type: Nut Operating Temperature (Max): 185 °F Operating Temperature (Max): 85 °C Operating Temperature Range: -40 – 85 °C Operating Temperature Range: -40 – 185 °F Nut 185 °F | Connector Hardware | Part Number: 293660-6 | Internal Number: 293660-6 | TE Connectivity | TE Store |
Lighting Connectors PLASTIC NUT 5 6 7P | Rapid Electronics |
TE Connectivity NECTOR M PLASTIC NUT 5 6 7P | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Cable Ring Nut,9.7-11.2Mm, Power Conn | Newark Electronics |
NECTOR M PLASTIC NUT 5,6,7P | Avnet America |
Where can I find additional details, specifications and documents for a 293660-6?
Additional datasheets, footprints and schematics for 293660-6 are listed on our Part Details page. You can also find images and similar parts to 293660-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293660-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293660-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293660-6 fall under?
The 293660-6 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293660-6 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293660-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 293660-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293660-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293660-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293660-6 often in real-time on the comparison pages.
What if I can't find stock of 293660-6?
You can fill out our help required form which you can use to request a quote for 293660-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.