293655-5 Part Information

Details for 293655-5 by TE Connectivity

Connectors>Lighting Connectors>Plug & Socket Lighting Connectors

Part Downloads

Featured content from Farnell

Part Specifications

Number of Positions 2
Preloaded Yes
Keying Arrangement LV-2
Contact Type Socket
Voltage 42VDC
Housing Color White
VDE Tested Yes
Mounting Angle Straight
Packaging Method Box
Connector Style Plug
Product Type Connector
Connector & Contact Terminates To Printed Circuit Board
RoHS Compliant ELV Compliant Wave solder capable to 240°C
Status: Active
Product Code: L764
Global Product Line: Z83
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • CONNECTOR, PLUG, 2 POSITION, LV2, PCB; Product Range:Nector S Line Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:3.7mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Connector Mounting:PCB Mount RoHS Compliant: Yes | Newark Electronics
  • Conn Power F 2 POS 3.7mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America
  • Conn Power F 2 POS 3.7mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet Europe
  • NECTOR S Line PCB Connector LV-2 Straight 7.5 mm Female Plug | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 293655-5?

Additional datasheets, footprints and schematics for 293655-5 are listed in our Part Details tab. You can also find the 293655-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 293655-5 in the Pricing & Inventory tab next to part details. You can view 293655-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 293655-5 fall under?

The 293655-5 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.

Can I view similar or alternative parts?

You can view similar parts to 293655-5 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 293655-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 293655-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 293655-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and Future Electronics have stock available or on a lead time for 293655-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 293655-5 often in real-time on the comparison pages.

What if I can't find stock of 293655-5?

You can fill out our help required form which you can use to request a quote for 293655-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 293655-5

Loading...
Loading Results for 293655-5