Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | Yes |
---|---|
Keying Arrangement | HV-4 |
Number of Positions | 2 |
Contact Type | Socket |
Voltage | 125VAC |
Housing Color | White |
VDE Tested | Yes |
Mounting Angle | Straight |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Product Type | Connector |
NECTOR S PCB PLUG STR HV-4 WHITE Connector System: Cable-to-Board Number of Positions: 2 Sealable: No Connector & Contact Terminates To: Printed Circuit Board Lighting Connector Style: Plug Cable-to-Board 2 Printed Circuit Board | Plug & Socket Lighting Connector | Part Number: 293655-3 | Internal Number: 293655-3 | TE Connectivity | TE Store |
Connector, Plug, 2 Position, Hv4, Pcb | Newark Electronics |
NECTOR S Line PCB Connector HV-4 White 7.5 mm Straight Female Plug | Future Electronics |
Conn Power F 2 POS 3.7mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Nector S Line Series |
RoHS: | Unknown |
Product Range | Nector S Line Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Pitch Spacing | 3.7mm |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 293655-3?
Additional datasheets, footprints and schematics for 293655-3 are listed on our Part Details page. You can also find images and similar parts to 293655-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293655-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293655-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293655-3 fall under?
The 293655-3 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293655-3 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293655-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293655-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293655-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 293655-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293655-3 often in real-time on the comparison pages.
What if I can't find stock of 293655-3?
You can fill out our help required form which you can use to request a quote for 293655-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.