Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Positions | 2 |
Keying Arrangement | LV-2 |
Contact Type | Socket |
Voltage | 42VDC |
Housing Color | White |
Mounting Angle | 90° |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Style | Plug |
Connector, Plug, 2 Position, Lv2, Right Angle Pcb | Newark Electronics |
NECTOR S Line PCB Connector LV-2 90░ White 7.5 mm Plug | Future Electronics |
Conn Power F 2 POS 4.2mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America |
CONNECTOR, PLUG, 2 POSITION, LV2, RIGHT ANGLE PCB | element14 |
Where can I find additional details, specifications and documents for a 293654-5?
Additional datasheets, footprints and schematics for 293654-5 are listed on our Part Details page. You can also find images and similar parts to 293654-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293654-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293654-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293654-5 fall under?
The 293654-5 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293654-5 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293654-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 293654-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293654-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 293654-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293654-5 often in real-time on the comparison pages.
What if I can't find stock of 293654-5?
You can fill out our help required form which you can use to request a quote for 293654-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.