Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.59
|
1,069
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
1,069
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
1,069
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
1,069
in stock
|
Buy Now | |
Farnell
from US$2.41
|
900
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
element14
from US$3.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Preloaded | Yes |
Keying Arrangement | LV-2 |
Contact Type | Pin |
Voltage | 42VDC |
Housing Color | White |
Mounting Angle | Straight |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Lighting Connectors 7.5Mm Pcb Str Ml Lv2 Rohs Compliant: Yes |Amp Te Connectivity 293653-5 | Newark Electronics |
Lighting Connectors 7.5MM PCB STR ML LV2 | Rapid Electronics |
TE Connectivity NECTOR S PCB CONN. ASSY. STRAIGHT PLUG Combination Line Connector 2 Contact(s) Male Solder Terminal Receptacle | Distrelec |
NECTOR S PCB CONN. ASSY. STRAIGHT PLUG. | Farnell |
7.5 mm PCB conn. assy straight male | Future Electronics |
Conn Power M 2 POS 4.2mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
CONNECTOR, RECEPTACLE, 2 POSITION, LV2, PCB | element14 |
Where can I find additional details, specifications and documents for a 293653-5?
Additional datasheets, footprints and schematics for 293653-5 are listed on our Part Details page. You can also find images and similar parts to 293653-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293653-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293653-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293653-5 fall under?
The 293653-5 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293653-5 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293653-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 293653-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293653-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293653-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293653-5 often in real-time on the comparison pages.
What if I can't find stock of 293653-5?
You can fill out our help required form which you can use to request a quote for 293653-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.