Status: | Unknown |
---|---|
Series: | Nector S Line Series |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.79
|
8,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
8,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
8,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
8,200
in stock
|
Buy Now | |
Farnell
from US$2.53
|
6,575
in stock
|
Buy Now | |
TE Store
from US$2.50
|
36
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$1.81
|
-
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Nector S Line Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Pitch Spacing | 3.7mm |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Lighting Connectors 7.5Mm Pcb Str Ml Hv3 Rohs Compliant: Yes |Amp Te Connectivity 293653-2 | Newark Electronics |
Lighting Connectors 7.5MM PCB STR ML HV3 | Rapid Electronics |
TE Connectivity NECTOR S PCB CONN. ASSY. STRAIGHT PLUG Lighting Connectors 7.5MM PCB STR ML HV3 | Distrelec |
NECTOR S PCB CONN. ASSY. STRAIGHT PLUG Connector System: Cable-to-Board Number of Positions: 2 Sealable: No Connector & Contact Terminates To: Printed Circuit Board Lighting Connector Style: Receptacle Cable-to-Board 2 Printed Circuit Board | Plug & Socket Lighting Connector | Part Number: 293653-2 | Internal Number: 293653-2 | TE Connectivity | TE Store |
7.5 mm PCB conn. assy straight male | Future Electronics |
Conn Power M 2 POS 4.2mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
CONNECTOR, RECEPTACLE, 2 POSITION, HV3, PCB | element14 |
Where can I find additional details, specifications and documents for a 293653-2 .?
Additional datasheets, footprints and schematics for 293653-2 . are listed on our Part Details page. You can also find images and similar parts to 293653-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293653-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293653-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293653-2 . fall under?
The 293653-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 293653-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293653-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 293653-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293653-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293653-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293653-2 . often in real-time on the comparison pages.
What if I can't find stock of 293653-2 .?
You can fill out our help required form which you can use to request a quote for 293653-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.