293652-5 Part Information

Details for 293652-5 by TE Connectivity

Connectors>Lighting Connectors>Plug & Socket Lighting Connectors

Part Downloads

Featured content from Farnell

Part Specifications

Number of Positions 2
Preloaded Yes
Keying Arrangement LV-2
Contact Type Pin
Voltage 42VDC
Housing Color White
Mounting Angle 90°
Product Type Connector
Connector & Contact Terminates To Printed Circuit Board
Connector Style Receptacle
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: L764
Global Product Line: Z83
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • CONNECTOR, RECEPTACLE, 2 POSITION, LV2, RIGHT ANGLE PCB; Product Range:Nector S Line Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:3.7mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes | Newark Electronics
  • Conn Power M 2 POS 4.2mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America
  • Conn Power M 2 POS 4.2mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet Europe
  • 7.5 mm PCB conn. assy 90 degree male | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 293652-5?

Additional datasheets, footprints and schematics for 293652-5 are listed in our Part Details tab. You can also find the 293652-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 293652-5 in the Pricing & Inventory tab next to part details. You can view 293652-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 293652-5 fall under?

The 293652-5 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.

Can I view similar or alternative parts?

You can view similar parts to 293652-5 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 293652-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 293652-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 293652-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and Future Electronics have stock available or on a lead time for 293652-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 293652-5 often in real-time on the comparison pages.

What if I can't find stock of 293652-5?

You can fill out our help required form which you can use to request a quote for 293652-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 293652-5

Loading...
Loading Results for 293652-5