Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.99
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.12
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
96
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
-
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
element14
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Keying Arrangement | HV-4 |
Number of Positions | 2 |
Contact Type | Pin |
Voltage | 125VAC |
Housing Color | White |
Mounting Angle | 90° |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Lighting Connectors 7.5MM PCB 90DEG ML HV4 | Rapid Electronics |
TE Connectivity NECTOR S PCB CONN. ASSY. 90 DEG OUTLET Combination Line Connector 2 Contact(s) Male Solder Terminal Receptacle | Distrelec |
Lighting Connectors 7.5Mm Pcb 90Deg Ml Hv4 |Amp Te Connectivity 293652-3 | Newark Electronics |
Conn Power M 2 POS 4.2mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 293652-3?
Additional datasheets, footprints and schematics for 293652-3 are listed on our Part Details page. You can also find images and similar parts to 293652-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293652-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293652-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293652-3 fall under?
The 293652-3 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293652-3 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293652-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293652-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293652-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 293652-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293652-3 often in real-time on the comparison pages.
What if I can't find stock of 293652-3?
You can fill out our help required form which you can use to request a quote for 293652-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.