293651-2 . Part Information

Details for 293651-2 . by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Product Range NECTOR S Series
No. of Contacts 7Contacts
Gender -
Pitch Spacing 8.5mm
Contact Termination Type -
No. of Rows 1Rows
Connector Mounting Cable Mount
Contact Plating -
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • CONTACT + HOUSING ASSY | Newark Electronics
  • AMP293651-2 | Avnet America
  • Lighting Connectors 7.5 mm 6P 6 A/125 VAC Contact Housing Assembly | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 293651-2 .?

Additional datasheets, footprints and schematics for 293651-2 . are listed in our Part Details tab. You can also find the 293651-2 . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 293651-2 . in the Pricing & Inventory tab next to part details. You can view 293651-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 293651-2 . fall under?

The 293651-2 . is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 293651-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 293651-2 . you can contact the distributor directly for product support, shipping queries etc.

Is the 293651-2 . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 293651-2 . have stock available?

Authorised distributors including Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for 293651-2 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 293651-2 . often in real-time on the comparison pages.

What if I can't find stock of 293651-2 .?

You can fill out our help required form which you can use to request a quote for 293651-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 293651-2 .

Loading...
Loading Results for 293651-2 .