Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.24
Keying Arrangement | HV-4 |
---|---|
Preloaded | No |
Number of Positions | 2 |
Voltage | 125VAC |
Housing Color | White |
Comment | Parallel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Splitter |
Product Type | Connector |
Connector, Parallel T-Splitter, High Voltage | Newark Electronics |
NECTOR S Line HV4 White Standard Version Parallel T-Splitter | Future Electronics |
T-Splitter Connector F 2 POS ST | Avnet America |
CONNECTOR, PARALLEL T-SPLITTER, HIGH VOLTAGE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Parallel T-Splitter |
---|---|
For Use With | Nector S Line connectors |
Gender | Plug Receptacle |
Where can I find additional details, specifications and documents for a 293650-1?
Additional datasheets, footprints and schematics for 293650-1 are listed on our Part Details page. You can also find images and similar parts to 293650-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293650-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293650-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293650-1 fall under?
The 293650-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293650-1 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293650-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293650-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293650-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 293650-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293650-1 often in real-time on the comparison pages.
What if I can't find stock of 293650-1?
You can fill out our help required form which you can use to request a quote for 293650-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.