Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Lighting Conn 3P M-Line Pin Hsg Panel Mt. |Amp Te Connectivity 293598-1 | Newark Electronics |
AMP293598-1 | Avnet America |
NECTOR M PIN HSG PANEL MOUNT CODE A (50pc pks) | TE Connectivity 293598-1 | RS Americas |
NECTOR M PIN HSG PANEL MOUNT CODE A | Boersig |
TE Connectivity Conn Circular PIN 3 POS ST Panel Mount 3 Terminal 1 Port | Distrelec |
Where can I find additional details, specifications and documents for a 293598-1?
Additional datasheets, footprints and schematics for 293598-1 are listed on our Part Details page. You can also find images and similar parts to 293598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293598-1 fall under?
The 293598-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293598-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293598-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 293598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293598-1 often in real-time on the comparison pages.
What if I can't find stock of 293598-1?
You can fill out our help required form which you can use to request a quote for 293598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.