Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Panel Gasket | No |
Number of Cavities | 8 |
Contact Current Rating (Max) | 16A |
端子のタイプ | Female |
Contact Layout | In-line |
Contact Plating Material | Tin |
Height | .964in, 24.5mm |
Length | 39.9mm, 1.57in |
幅 | 14mm |
Wire Size | .5 – 1.5mm², 20 – 16AWG |
Width | .55in |
Operating Voltage | 380VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 |
Housing Color | Natural |
UL-Brandschutzklasse | UL 94V-2 |
Mating Alignment Type | Polarization |
Contact Retention | With |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Retention Type | Locking Latch |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shape | Rectangular |
Product Style | Assembly |
Sealable | No |
Connector Style | Receptacle |
Housing Type | Receptacle Housing |
Shielded | No |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Amp Mono-Shape Tab Conn Assy 8 |Te Connectivity 293491-8 | Newark Electronics |
AMP MONO-SHAPE TAB CONN ASSY 8 | Farnell |
Where can I find additional details, specifications and documents for a 293491-8?
Additional datasheets, footprints and schematics for 293491-8 are listed on our Part Details page. You can also find images and similar parts to 293491-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293491-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293491-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293491-8 fall under?
The 293491-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293491-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293491-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 293491-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293491-8 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 293491-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293491-8 often in real-time on the comparison pages.
What if I can't find stock of 293491-8?
You can fill out our help required form which you can use to request a quote for 293491-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.