Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Product Range | Nector M Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Nector M Series Power Connectors |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Machined Contact, Pin, 1.5Mm2, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
MACHINED CONTACT, PIN, 1.5MM2, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 293476-2?
Additional datasheets, footprints and schematics for 293476-2 are listed on our Part Details page. You can also find images and similar parts to 293476-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293476-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293476-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293476-2 fall under?
The 293476-2 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293476-2 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293476-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 293476-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293476-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 293476-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293476-2 often in real-time on the comparison pages.
What if I can't find stock of 293476-2?
You can fill out our help required form which you can use to request a quote for 293476-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.