293387-2 Lighting Connectors by TE Connectivity

NECTOR S OUTLET HV-4 WHITE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Newark
Newark
from US$0.51
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.37
3,374
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage 125VAC
Connector & Contact Terminates To Wire & Cable

Compatible Parts


Alternative Descriptions

NECTOR S OUTLET HV-4 WHITE Connector System: Wire-to-Wire Number of Positions: 2 Sealable: No Connector & Contact Terminates To: Wire & Cable Operating Voltage: 125 VAC Wire-to-Wire 2 Wire & Cable | Plug & Socket Lighting Connector Accessories | Part Number: 293387-2 | Internal Number: 293387-2 | TE Connectivity | TE Store
Lighting Connectors Out Mini Hvl 7.5Mm Hv-4 |Amp Te Connectivity 293387-2 | Newark Electronics
HV-43 125 VAC Outlet Housing (for NECTOR S Line Lighting Components) | Future Electronics
Conn Housing PL 2 POS 3.6mm ST Cable Mount Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 293387-2?

Additional datasheets, footprints and schematics for 293387-2 are listed on our Part Details page. You can also find images and similar parts to 293387-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 293387-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293387-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 293387-2 fall under?

The 293387-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 293387-2 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 293387-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 293387-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 293387-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 293387-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 293387-2 often in real-time on the comparison pages.

What if I can't find stock of 293387-2?

You can fill out our help required form which you can use to request a quote for 293387-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay