Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
21,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Voltage | 42VDC, 125VAC |
Housing Color | White |
Packaging Method | Bag |
Product Type | Accessory |
Wire/Cable Type | SPT-2 |
Accessory Type | Tube |
Lighting Connectors Tube For Spt-2 Cable |Amp Te Connectivity 293358-1 | Newark Electronics |
Lighting Connectors TUBE FOR SPT-2 CABLE | Rapid Electronics |
TE Connectivity NECTOR S TUBE FOR SPT2 CABLE Lighting Connectors TUBE FOR SPT-2 CABLE | Distrelec |
TUBE, LIGHTING CONNECTOR | Farnell |
Lighting Connectors Tube for SPT-2 Cable | Future Electronics |
AMP293358-1 | Avnet America |
Where can I find additional details, specifications and documents for a 293358-1?
Additional datasheets, footprints and schematics for 293358-1 are listed on our Part Details page. You can also find images and similar parts to 293358-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293358-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293358-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293358-1 fall under?
The 293358-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293358-1 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293358-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293358-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293358-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293358-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293358-1 often in real-time on the comparison pages.
What if I can't find stock of 293358-1?
You can fill out our help required form which you can use to request a quote for 293358-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.