Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Preloaded | Yes |
Keying Arrangement | HV-1 |
Contact Type | Pin |
Voltage | 250VAC |
Housing Color | Black |
Mounting Angle | 90° |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Nector S Pcb Conn. Assy 90 Deg Outlet |Te Connectivity 293315-7 | Newark Electronics |
7.5 MM PCB CONN. ASSY 90 DEGREE MALE | Avnet America |
Where can I find additional details, specifications and documents for a 293315-7?
Additional datasheets, footprints and schematics for 293315-7 are listed on our Part Details page. You can also find images and similar parts to 293315-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293315-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293315-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293315-7 fall under?
The 293315-7 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293315-7 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293315-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 293315-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293315-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 293315-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293315-7 often in real-time on the comparison pages.
What if I can't find stock of 293315-7?
You can fill out our help required form which you can use to request a quote for 293315-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.