Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.04
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Keying Arrangement | HV-1 |
Preloaded | Yes |
Contact Type | Pin |
Voltage | 250VAC |
Housing Color | White |
Mounting Angle | Straight |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
7.5 MM PCB CONN. ASSY STRAIGHT MALE | Avnet America |
Where can I find additional details, specifications and documents for a 293313-9?
Additional datasheets, footprints and schematics for 293313-9 are listed on our Part Details page. You can also find images and similar parts to 293313-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293313-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293313-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293313-9 fall under?
The 293313-9 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293313-9 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293313-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 293313-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293313-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 293313-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293313-9 often in real-time on the comparison pages.
What if I can't find stock of 293313-9?
You can fill out our help required form which you can use to request a quote for 293313-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.