Status: | Unknown |
---|---|
Series: | Slim Line Series |
RoHS: | Unknown |
Accessory Type | Bus Bar |
---|---|
For Use With | AMP Slim Line Series Connectors |
No. of Positions | 2Ways |
Pitch Spacing | - |
Product Range | Slim Line Series |
SVHC | No SVHC (27-Jun-2018) |
Lighting Connectors 7.5Mm Bus Bar Tapping Lv-1 |Amp Te Connectivity 293300-9 | Newark Electronics |
Lighting Connectors 7.5MM BUS BAR TAPPING LV-1 | Rapid Electronics |
TE Connectivity NECTOR S BUS BAR ASSY LV-1 TAB GREY Lighting Connectors 7.5MM BUS BAR TAPPING LV-1 | Distrelec |
AMP293300-9 | Avnet America |
Where can I find additional details, specifications and documents for a 293300-9 .?
Additional datasheets, footprints and schematics for 293300-9 . are listed on our Part Details page. You can also find images and similar parts to 293300-9 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293300-9 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293300-9 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293300-9 . fall under?
The 293300-9 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 293300-9 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293300-9 . you can contact the distributor directly for product support, shipping queries etc.
Is the 293300-9 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293300-9 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 293300-9 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293300-9 . often in real-time on the comparison pages.
What if I can't find stock of 293300-9 .?
You can fill out our help required form which you can use to request a quote for 293300-9 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.