293300-3 Part Information

Details for 293300-3 by TE Connectivity

Connectors>Lighting Connectors>Plug & Socket Lighting Connector Accessories

Part Downloads

Featured content from Farnell

Part Specifications

Keying Arrangement HV-1
Number of Positions 2
Voltage 250VAC
Housing Color White
Flange Without
Packaging Method Bag
Accessory Type Bus Bar
Product Type Accessory
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: K746
Global Product Line: Z83
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • Connector Accessory, Bus Bar, HV-1, 2 | Newark Electronics
  • Bas Bar Terminal 20mm 13mm | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 293300-3?

Additional datasheets, footprints and schematics for 293300-3 are listed in our Part Details tab. You can also find the 293300-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 293300-3 in the Pricing & Inventory tab next to part details. You can view 293300-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 293300-3 fall under?

The 293300-3 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 293300-3 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 293300-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 293300-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 293300-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 293300-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 293300-3 often in real-time on the comparison pages.

What if I can't find stock of 293300-3?

You can fill out our help required form which you can use to request a quote for 293300-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 293300-3

Loading...
Loading Results for 293300-3