Number of Positions | 2 |
---|---|
Keying Arrangement | LV-2 |
Voltage | 42VDC |
Housing Color | Yellow |
Flange | Without |
Accessory Type | Bus Bar |
Product Type | Accessory |
Sealable | Yes |
Nector S Bus Bar Sealed End Conn Lv-2 |Te Connectivity 293270-8 | Newark Electronics |
AMP293270-8 | Avnet America |
NECTOR S BUS BAR SEALED END | TTI Europe |
Where can I find additional details, specifications and documents for a 293270-8?
Additional datasheets, footprints and schematics for 293270-8 are listed on our Part Details page. You can also find images and similar parts to 293270-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293270-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293270-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293270-8 fall under?
The 293270-8 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293270-8 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293270-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 293270-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293270-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 293270-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293270-8 often in real-time on the comparison pages.
What if I can't find stock of 293270-8?
You can fill out our help required form which you can use to request a quote for 293270-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.