Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.79
|
778
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
778
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
778
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
778
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying Arrangement | HV-1 |
---|---|
Number of Positions | 2 |
Voltage | 250VAC |
Housing Color | White |
Flange | With |
Accessory Type | Bus Bar |
Sealable | Yes |
Product Type | Accessory |
Lighting Conn 7.5Mm Busbar Tapping Sealed Blind |Amp Te Connectivity 293270-2 | Newark Electronics |
Lighting Conn 7.5MM BUSBAR TAPPING SEALED BLIND | Rapid Electronics |
TE Connectivity NECTOR S BUS BAR SEALED END CONN TAB Lighting Connectors 7.5MM BUSBAR TAPPING SEALED BLIND VERSION | Distrelec |
Connector Accessories Bus Bar With Fixing Hook | Avnet America |
Where can I find additional details, specifications and documents for a 293270-2?
Additional datasheets, footprints and schematics for 293270-2 are listed on our Part Details page. You can also find images and similar parts to 293270-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293270-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293270-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293270-2 fall under?
The 293270-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293270-2 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293270-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 293270-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293270-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 293270-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293270-2 often in real-time on the comparison pages.
What if I can't find stock of 293270-2?
You can fill out our help required form which you can use to request a quote for 293270-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.