Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
1,470
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
1,470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
1,470
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
1,470
in stock
|
Buy Now | |
Farnell
from US$1.08
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.92
|
382
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying Arrangement | LV-2 |
---|---|
Preloaded | No |
Number of Positions | 2 |
Accepts Contact Style | Pin |
Voltage | 42VDC |
Housing Color | White |
Connector Style | Outlet |
Product Type | Connector |
Lighting Conn Housing Panel Outlet 125V White |Amp Te Connectivity 293224-5 | Newark Electronics |
Lighting Conn HOUSING PANEL OUTLET 125V WHITE | Rapid Electronics |
TE Connectivity NECTOR S PANEL OUTLET LV-2 Lighting Connectors HOUSING PANEL OUTLET 125V WHITE LV-2 | Distrelec |
LIGHTING CONN, RCPT, 2POS, PANEL | Farnell |
NECTOR S PANEL OUTLET LV-2 Connector System: Cable-to-Panel Number of Positions: 2 Sealable: No Connector & Contact Terminates To: Wire & Cable Lighting Connector Style: Outlet Cable-to-Panel 2 Wire & Cable | Plug & Socket Lighting Connector | Part Number: 293224-5 | Internal Number: 293224-5 | TE Connectivity | TE Store |
Connector Accessories Panel Outlet Housing White | Avnet America |
Where can I find additional details, specifications and documents for a 293224-5?
Additional datasheets, footprints and schematics for 293224-5 are listed on our Part Details page. You can also find images and similar parts to 293224-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293224-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293224-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293224-5 fall under?
The 293224-5 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293224-5 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293224-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 293224-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293224-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293224-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293224-5 often in real-time on the comparison pages.
What if I can't find stock of 293224-5?
You can fill out our help required form which you can use to request a quote for 293224-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.