Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.07
|
-
|
Buy Now |
Terminal Orientation | Straight |
---|---|
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Stock Thickness (Magnet Wire Side) | .031in, .8mm |
Mating Tab Thickness | .031in, .81mm |
Magnet Wire Size | 34 – 18AWG, .02 – .82mm |
Overall Length | .805in, 20.45mm |
Material Thickness | .031in, .8mm |
Terminal Height | .475in, 12.07mm |
Mating Tab Width | 1.5mm, .059in |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Multi-BARB Tab SIAMEZE Terminal 18AWG to 34AWG Crimp Straight Reel | Avnet America |
Where can I find additional details, specifications and documents for a 293214-1?
Additional datasheets, footprints and schematics for 293214-1 are listed on our Part Details page. You can also find images and similar parts to 293214-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293214-1 fall under?
The 293214-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 293214-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293214-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293214-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293214-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 293214-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293214-1 often in real-time on the comparison pages.
What if I can't find stock of 293214-1?
You can fill out our help required form which you can use to request a quote for 293214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.