Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0469
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0469
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
7,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
7,829
in stock
|
Buy Now | |
element14
from US$0.08
|
7,829
in stock
|
Buy Now | |
Farnell
from US$0.08
|
7,829
in stock
|
Buy Now | |
Future Electronics
from US$0.0470
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .014in, .36mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.063in, 27mm |
Accepts Wire Insulation Diameter Range | 2.31mm, .091in |
Wire Size | 22 – 17AWG, .32 – 1.04mm² |
Voltage (Max) | 250V |
Mating Retention Type | Locking Lance |
Locking Lance Height | 1.5mm, .06in |
Wire Insulation Support | With |
Comment | With hole |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF TAB CONTACT 6.3 SERIES | TTI Europe |
Terminals RECPT 6.35 x 0.81 mm Loose Piece | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Brass | Distrelec |
Tab contact, FASTIN-FASTON (REEL) | RS |
FF 250 TAB 0.35-1.0MM2 TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 17 AWG Wire Size: .32 – 1.04 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 17 AWG .32 – 1.04 mm² 6.35 mm | Quick Disconnect | Part Number: 293041-2 | Internal Number: 293041-2 | TE Connectivity | TE Store |
Contact, Pin, Crimp, 22-17Awg | Newark Electronics |
CONTACT, PIN, CRIMP, 22-17AWG | element14 |
FASTIN-FASTON Series AWG 22-17 Fully Insulated Tin Quick Disconnect Terminal | Future Electronics |
Quick Disconnect Terminal 17-28AWG M 27.5mm 7.4mm Pre-Tin Reel | Avnet America |
FASTIN-FASTON .250 Series Crimp Tab Terminal,6.35x0.8mm,28 to 17 AWG Tin Plated | TE Connectivity 293041-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | - |
Wire Size AWG Max | 17AWG |
Wire Size AWG Min | 22AWG |
Current Rating | - |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 293041-2?
Additional datasheets, footprints and schematics for 293041-2 are listed on our Part Details page. You can also find images and similar parts to 293041-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293041-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293041-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293041-2 fall under?
The 293041-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 293041-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293041-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 293041-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293041-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, RS and TE Store have stock available or on a lead time for 293041-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293041-2 often in real-time on the comparison pages.
What if I can't find stock of 293041-2?
You can fill out our help required form which you can use to request a quote for 293041-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.